CR Magnetics, Inc. Interface Transceiver IC CRD4570-300-M

Description
Data Stream RS485 Digital AC Voltage Transducer, True RMS, 3 Element 4Wire, 45 - 65 Hz Freq Range, 0 - 300 VAC Input Range, Modbus Output Product overview: CRD4570-300-M from CR Magnetics, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 561-CRD4570-300-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Stream RS485 Digital AC Voltage Transducer, True RMS, 3 Element 4Wire, 45 - 65 Hz Freq Range, 0 - 300 VAC Input Range, Modbus Output Product overview: CRD4570-300-M from CR Magnetics, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 561-CRD4570-300-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 561-CRD4570-300-M - ERSAELECTRONICS PTE. LTD.
Singapore
Interface Transceiver IC
561-CRD4570-300-M
Interface Transceiver IC 561-CRD4570-300-M
Data Stream RS485 Digital AC Voltage Transducer, True RMS, 3 Element 4Wire, 45 - 65 Hz Freq Range, 0 - 300 VAC Input Range, Modbus Output Product overview: CRD4570-300-M from CR Magnetics, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 561-CRD4570-300-M can be used for catalog matching and distributor lookup.

Data Stream RS485 Digital AC Voltage Transducer, True RMS, 3 Element 4Wire, 45 - 65 Hz Freq Range, 0 - 300 VAC Input Range, Modbus Output Product overview: CRD4570-300-M from CR Magnetics, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 561-CRD4570-300-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 561-CRD4570-300-M
Product Name Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers