Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25129R10FNEG

Description
9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25129R10FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129R10FNEG-ND
Chip Resistor - Surface Mount CRCW25129R10FNEG-ND
9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.10 OHM 1W 1% 2512 SMD - CRCW25129R10FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1W 1% 2512 SMD
CRCW25129R10FNEG
RES 9.10 OHM 1W 1% 2512 SMD CRCW25129R10FNEG
RES 9.10ohm 1W 1% 2512 SMD

RES 9.10ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 9R1 1% E67 E3 Rohs Compliant Vishay - 49P4968 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 9R1 1% E67 E3 Rohs Compliant Vishay
49P4968
Crcw2512 200 9R1 1% E67 E3 Rohs Compliant Vishay 49P4968
CRCW2512 200 9R1 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 9R1 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25129R10FNEG-ND CRCW25129R10FNEG 49P4968
Product Name Chip Resistor - Surface Mount RES 9.10 OHM 1W 1% 2512 SMD Crcw2512 200 9R1 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details