Vishay Intertechnology, Inc. RES 9.31M OHM 1W 1% 2512 SMD CRCW25129M31FKTG

Description
RES 9.31Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.31Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31M OHM 1W 1% 2512 SMD - CRCW25129M31FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1W 1% 2512 SMD
CRCW25129M31FKTG
RES 9.31M OHM 1W 1% 2512 SMD CRCW25129M31FKTG
RES 9.31Mohm 1W 1% 2512 SMD

RES 9.31Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129M31FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129M31FKTG-ND
Chip Resistor - Surface Mount CRCW25129M31FKTG-ND
9.31 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25129M31FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129M31FKTG
Chip Resistor - Surface Mount CRCW25129M31FKTG
RES SMD 9.31M OHM 1% 1W 2512

RES SMD 9.31M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25129M31FKTG CRCW25129M31FKTG-ND CRCW25129M31FKTG
Product Name RES 9.31M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 9.31E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details