Vishay Intertechnology, Inc. RES 9.31K OHM 1W 1% 2512 SMD CRCW25129K31FKTG

Description
RES 9.31Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.31Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1W 1% 2512 SMD - CRCW25129K31FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1W 1% 2512 SMD
CRCW25129K31FKTG
RES 9.31K OHM 1W 1% 2512 SMD CRCW25129K31FKTG
RES 9.31Kohm 1W 1% 2512 SMD

RES 9.31Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129K31FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129K31FKTG-ND
Chip Resistor - Surface Mount CRCW25129K31FKTG-ND
9.31 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25129K31FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129K31FKTG
Chip Resistor - Surface Mount CRCW25129K31FKTG
RES SMD 9.31K OHM 1% 1W 2512

RES SMD 9.31K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25129K31FKTG CRCW25129K31FKTG-ND CRCW25129K31FKTG
Product Name RES 9.31K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers