Vishay Intertechnology, Inc. RES 9.10K OHM 1W 1% 2512 SMD CRCW25129K10FKTG

Description
RES 9.10Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 9.10Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1W 1% 2512 SMD - CRCW25129K10FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1W 1% 2512 SMD
CRCW25129K10FKTG
RES 9.10K OHM 1W 1% 2512 SMD CRCW25129K10FKTG
RES 9.10Kohm 1W 1% 2512 SMD

RES 9.10Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129K10FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25129K10FKTG-ND
Chip Resistor - Surface Mount CRCW25129K10FKTG-ND
9.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 9.1K 1% 100 R67 Rohs Compliant Vishay - 49P4965 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 9.1K 1% 100 R67 Rohs Compliant Vishay
49P4965
Crcw2512 9.1K 1% 100 R67 Rohs Compliant Vishay 49P4965
CRCW2512 9.1K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 9.1K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25129K10FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129K10FKTG
Chip Resistor - Surface Mount CRCW25129K10FKTG
RES SMD 9.1K OHM 1% 1W 2512

RES SMD 9.1K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25129K10FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25129K10FKTG
Chip Resistor - Surface Mount CRCW25129K10FKTG
RES SMD 9.1K OHM 1% 1W 2512

RES SMD 9.1K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25129K10FKTG CRCW25129K10FKTG-ND 49P4965 CRCW25129K10FKTG CRCW25129K10FKTG
Product Name RES 9.10K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 9.1K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details