Vishay Intertechnology, Inc. RES 976K OHM 1.5W 1% 2512 SMD CRCW2512976KFKEGHP

Description
RES 976Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 976Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1.5W 1% 2512 SMD - CRCW2512976KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1.5W 1% 2512 SMD
CRCW2512976KFKEGHP
RES 976K OHM 1.5W 1% 2512 SMD CRCW2512976KFKEGHP
RES 976Kohm 1.5W 1% 2512 SMD

RES 976Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512976KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512976KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512976KFKEGHP-ND
976 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

976 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512976KFKEGHP CRCW2512976KFKEGHP-ND
Product Name RES 976K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details