95.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
95.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
95.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 95.3ohm 1W 1% 2512 SMD
RES SMD 95.3 OHM 1% 1W 2512
RES, THICK FILM, 95R3, 1%, 1W, 2512; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RESISTOR, THICK FILM, 95.3 OHM, 1W, 1%, FULL REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-95.3AFTR-ND | CRCW251295R3FKEG | CRCW251295R3FKEG | 47P5467 | 83R8280 |
| Product Name | Chip Resistor - Surface Mount | RES 95.3 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 95R3, 1%, 1W, 2512; Resistance Vishay | Resistor, Thick Film, 95.3 Ohm, 1W, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | |
| Resistance Range | 95.3 ohms | 95.3 ohms | 95.3 ohms | 95.3 ohms | 95.3 ohms |