Vishay Precision Group Chip Resistor - Surface Mount CRCW251291R0JNEG

Description
91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-91XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91XTR-ND
Chip Resistor - Surface Mount 541-91XTR-ND
91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91XDKR-ND
Chip Resistor - Surface Mount 541-91XDKR-ND
91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91XCT-ND
Chip Resistor - Surface Mount 541-91XCT-ND
91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91 OHM 1W 5% 2512 SMD - CRCW251291R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1W 5% 2512 SMD
CRCW251291R0JNEG
RES 91 OHM 1W 5% 2512 SMD CRCW251291R0JNEG
RES 91ohm 1W 5% 2512 SMD

RES 91ohm 1W 5% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1337275-CRCW251291R0JNEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337275-CRCW251291R0JNEG
Resistors - Chip Resistor - Surface Mount 1337275-CRCW251291R0JNEG
Win Source Part Number: 1337275-CRCW251291R0 JNEG Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 91 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2512

Win Source Part Number: 1337275-CRCW251291R0JNEG
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 91 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2512

Buy Now Datasheet
SMD 91 Ohm 1W Resistor - 52-CRCW251291R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 91 Ohm 1W Resistor
52-CRCW251291R0JNEG
SMD 91 Ohm 1W Resistor 52-CRCW251291R0JNEG
91 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251291R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251291R0JNEG can be used for catalog matching and distributor lookup.

91 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251291R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251291R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 91R, 5%, 0.5W, 2512; Resistance Vishay - 51P1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 5%, 0.5W, 2512; Resistance Vishay
51P1483
Res, Thick Film, 91R, 5%, 0.5W, 2512; Resistance Vishay 51P1483
RES, THICK FILM, 91R, 5%, 0.5W, 2512; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 91R, 5%, 0.5W, 2512; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,91Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,91Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6326
Resistor,metal Glaze,91Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6326
Resistor,Metal Glaze,91Ohms,500WV,5 +/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,91Ohms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW251291R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251291R0JNEG
Chip Resistor - Surface Mount CRCW251291R0JNEG
RES SMD 91 OHM 5% 1W 2512

RES SMD 91 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-91XTR-ND CRCW251291R0JNEG 1337275-CRCW251291R0JNEG 52-CRCW251291R0JNEG 51P1483 43C6326 CRCW251291R0JNEG
Product Name Chip Resistor - Surface Mount RES 91 OHM 1W 5% 2512 SMD Resistors - Chip Resistor - Surface Mount SMD 91 Ohm 1W Resistor Res, Thick Film, 91R, 5%, 0.5W, 2512; Resistance Vishay Resistor,metal Glaze,91Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers