Vishay Intertechnology, Inc. RES 910 OHM 1W 1% 2512 SMD CRCW2512910RFKTG

Description
RES 910ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 910ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1W 1% 2512 SMD - CRCW2512910RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1W 1% 2512 SMD
CRCW2512910RFKTG
RES 910 OHM 1W 1% 2512 SMD CRCW2512910RFKTG
RES 910ohm 1W 1% 2512 SMD

RES 910ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512910RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512910RFKTG-ND
Chip Resistor - Surface Mount CRCW2512910RFKTG-ND
910 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512910RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512910RFKTG
Chip Resistor - Surface Mount CRCW2512910RFKTG
RES SMD 910 OHM 1% 1W 2512

RES SMD 910 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512910RFKTG CRCW2512910RFKTG-ND CRCW2512910RFKTG
Product Name RES 910 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers