Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% 2512 SMD CRCW251290R9FKTG

Description
RES 90.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% 2512 SMD - CRCW251290R9FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% 2512 SMD
CRCW251290R9FKTG
RES 90.9 OHM 1W 1% 2512 SMD CRCW251290R9FKTG
RES 90.9ohm 1W 1% 2512 SMD

RES 90.9ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251290R9FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251290R9FKTG-ND
Chip Resistor - Surface Mount CRCW251290R9FKTG-ND
90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251290R9FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251290R9FKTG
Chip Resistor - Surface Mount CRCW251290R9FKTG
RES SMD 90.9 OHM 1% 1W 2512

RES SMD 90.9 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 90.9 1% 100 R67 Rohs Compliant Vishay - 49P4976 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 90.9 1% 100 R67 Rohs Compliant Vishay
49P4976
Crcw2512 90.9 1% 100 R67 Rohs Compliant Vishay 49P4976
CRCW2512 90.9 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 90.9 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251290R9FKTG CRCW251290R9FKTG-ND CRCW251290R9FKTG 49P4976
Product Name RES 90.9 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 90.9 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details