Vishay Intertechnology, Inc. RES 8.25 OHM 1.5W 1% 2512 SMD CRCW25128R25FKEGHP

Description
RES 8.25ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.25ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1.5W 1% 2512 SMD - CRCW25128R25FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1.5W 1% 2512 SMD
CRCW25128R25FKEGHP
RES 8.25 OHM 1.5W 1% 2512 SMD CRCW25128R25FKEGHP
RES 8.25ohm 1.5W 1% 2512 SMD

RES 8.25ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128R25FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128R25FKEGHP-ND
Chip Resistor - Surface Mount CRCW25128R25FKEGHP-ND
8.25 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.25 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25128R25FKEGHP CRCW25128R25FKEGHP-ND
Product Name RES 8.25 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers