The CRCW25128M87FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It has a resistance value of 8.87 MΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 W. The maximum operating voltage is 200 V, and it features a temperature coefficient of resistance (TCR) of ±100 ppm/K. This component is suitable for military and industrial applications, offering high reliability and stability. The resistor is packaged in quantities of 2000 and complies with AEC-Q200 standards, making it a viable choice for engineers seeking dependable performance in demanding environments.
8.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 8.87Mohm 1W 1% 2512 SMD
RES SMD 8.87M OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25128M87FKTG-ND | CRCW25128M87FKTG | CRCW25128M87FKTG |
| Product Name | Chip Resistor - Surface Mount | RES 8.87M OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |