Vishay Intertechnology, Inc. RES 8.20M OHM 1W 1% 2512 SMD CRCW25128M20FKEG

Description
RES 8.20Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 8.20Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20M OHM 1W 1% 2512 SMD - CRCW25128M20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20M OHM 1W 1% 2512 SMD
CRCW25128M20FKEG
RES 8.20M OHM 1W 1% 2512 SMD CRCW25128M20FKEG
RES 8.20Mohm 1W 1% 2512 SMD

RES 8.20Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25128M20FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25128M20FKEG-ND
Chip Resistor - Surface Mount CRCW25128M20FKEG-ND
8.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 8M2 1% E67 E3 Rohs Compliant Vishay - 47P5409 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 8M2 1% E67 E3 Rohs Compliant Vishay
47P5409
Crcw2512 100 8M2 1% E67 E3 Rohs Compliant Vishay 47P5409
CRCW2512 100 8M2 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 8M2 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25128M20FKEG CRCW25128M20FKEG-ND 47P5409
Product Name RES 8.20M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 8M2 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 8.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details