Vishay Precision Group Chip Resistor - Surface Mount CRCW251288K7FKEG

Description
88.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251288K7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251288K7FKEG-ND
Chip Resistor - Surface Mount CRCW251288K7FKEG-ND
88.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 88.7K OHM 1W 1% 2512 SMD - CRCW251288K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1W 1% 2512 SMD
CRCW251288K7FKEG
RES 88.7K OHM 1W 1% 2512 SMD CRCW251288K7FKEG
RES 88.7Kohm 1W 1% 2512 SMD

RES 88.7Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 88K7 1% E67 E3 Rohs Compliant Vishay - 47P5435 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 88K7 1% E67 E3 Rohs Compliant Vishay
47P5435
Crcw2512 100 88K7 1% E67 E3 Rohs Compliant Vishay 47P5435
CRCW2512 100 88K7 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 88K7 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251288K7FKEG-ND CRCW251288K7FKEG 47P5435
Product Name Chip Resistor - Surface Mount RES 88.7K OHM 1W 1% 2512 SMD Crcw2512 100 88K7 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details