Vishay Intertechnology, Inc. 2512,86.6K,1%,T/R,RoHS Compliant CRCW251286K6FKEG

Description
2512,86.6K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2512,86.6K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,86.6K,1%,T/R,RoHS Compliant - CRCW251286K6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,86.6K,1%,T/R,RoHS Compliant
CRCW251286K6FKEG
2512,86.6K,1%,T/R,RoHS Compliant CRCW251286K6FKEG
2512,86.6K,1%,T/R,Ro HS Compliant

2512,86.6K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-86.6KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KAFDKR-ND
Chip Resistor - Surface Mount 541-86.6KAFDKR-ND
86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KAFTR-ND
Chip Resistor - Surface Mount 541-86.6KAFTR-ND
86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6KAFCT-ND
Chip Resistor - Surface Mount 541-86.6KAFCT-ND
86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

86.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251286K6FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251286K6FKEG
Resistors - Chip Resistor - Surface Mount CRCW251286K6FKEG
RES SMD 86.6K OHM 1% 1W 2512

RES SMD 86.6K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251286K6FKEG 541-86.6KAFDKR-ND CRCW251286K6FKEG
Product Name 2512,86.6K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details