Vishay Intertechnology, Inc. RES 866K OHM 1W 1% 2512 SMD CRCW2512866KFKTG

Description
RES 866Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 866Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1W 1% 2512 SMD - CRCW2512866KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1W 1% 2512 SMD
CRCW2512866KFKTG
RES 866K OHM 1W 1% 2512 SMD CRCW2512866KFKTG
RES 866Kohm 1W 1% 2512 SMD

RES 866Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512866KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512866KFKTG-ND
Chip Resistor - Surface Mount CRCW2512866KFKTG-ND
866 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512866KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512866KFKTG
Chip Resistor - Surface Mount CRCW2512866KFKTG
RES SMD 866K OHM 1% 1W 2512

RES SMD 866K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512866KFKTG CRCW2512866KFKTG-ND CRCW2512866KFKTG
Product Name RES 866K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details