Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251284K5FKTG

Description
84.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
84.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251284K5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251284K5FKTG-ND
Chip Resistor - Surface Mount CRCW251284K5FKTG-ND
84.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

84.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 84.5K OHM 1W 1% 2512 SMD - CRCW251284K5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1W 1% 2512 SMD
CRCW251284K5FKTG
RES 84.5K OHM 1W 1% 2512 SMD CRCW251284K5FKTG
RES 84.5Kohm 1W 1% 2512 SMD

RES 84.5Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251284K5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251284K5FKTG
Chip Resistor - Surface Mount CRCW251284K5FKTG
RES SMD 84.5K OHM 1% 1W 2512

RES SMD 84.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251284K5FKTG-ND CRCW251284K5FKTG CRCW251284K5FKTG
Product Name Chip Resistor - Surface Mount RES 84.5K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details