82.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
82.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
82.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 82.5ohm 1W 1% 2512 SMD
RES SMD 82.5 OHM 1% 1W 2512
SMD Chip Resistor, Thick Film, 82.5 ohm, 500 V, 2512 [6432 Metric], 1 W, ± 1%, CRCW Series; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film RoHS Compliant: Yes
RES SMD 82.5 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-82.5AFTR-ND | CRCW251282R5FKEG | CRCW251282R5FKEG | 51P1462 | CRCW251282R5FKEG |
| Product Name | Chip Resistor - Surface Mount | RES 82.5 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Smd Chip Resistor, Thick Film, 82.5 Ohm, 500 V, 2512 [6432 Metric], 1 W, ± 1%, Crcw Series; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) | |
| Resistance Range | 82.5 ohms | 82.5 ohms | 82.5 ohms | 82.5 ohms | 82.5 ohms |