Vishay Intertechnology, Inc. RES 82K OHM 1.5W 5% 2512 SMD CRCW251282K0JNEGHP

Description
RES 82Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 82Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1.5W 5% 2512 SMD - CRCW251282K0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1.5W 5% 2512 SMD
CRCW251282K0JNEGHP
RES 82K OHM 1.5W 5% 2512 SMD CRCW251282K0JNEGHP
RES 82Kohm 1.5W 5% 2512 SMD

RES 82Kohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251282K0JNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251282K0JNEGHP-ND
Chip Resistor - Surface Mount CRCW251282K0JNEGHP-ND
82 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251282K0JNEGHP CRCW251282K0JNEGHP-ND
Product Name RES 82K OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details