VISHAY INTERTECHNOLOGY, INC.
CRCW25128250FR67 -- RES, FF, 825, 740MW, 1%
Vishay Intertechnology, Inc.
RES, FF, 825, 740MW, 1%
CRCW25128250FR67
Description
RES, FF, 825, 740MW, 1%
Request a Quote
Email Supplier
Description
RES, FF, 825, 740MW, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25128250FR67 |
|
Product Name
|
RES, FF, 825, 740MW, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
82.5 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details