RES 820ohm 1W 5% 2512 SMD
820R 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW2512820RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512820RJNEG can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1030285-CRCW2512820R
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 1W
Resistance (Ohms): 820
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
820 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
820 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
820 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 820R, 5%, 1W, 2512; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512820RJNEG | 52-CRCW2512820RJNEG | 1030285-CRCW2512820RJNEG | 541-820XDKR-ND | 89M6963 |
| Product Name | RES 820 OHM 1W 5% 2512 SMD | SMD 1W Resistor | Chip Resistor - Surface Mount - CRCW2512820RJNEG | Chip Resistor - Surface Mount | Res, Thick Film, 820R, 5%, 1W, 2512; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] | ||
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | 820 ohms | 820 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Operating DC Voltage | 500 volts | 500 volts |