Vishay Intertechnology, Inc. RES 80.6 OHM 1W 1% 2512 SMD CRCW251280R6FKTG

Description
RES 80.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 80.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1W 1% 2512 SMD - CRCW251280R6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% 2512 SMD
CRCW251280R6FKTG
RES 80.6 OHM 1W 1% 2512 SMD CRCW251280R6FKTG
RES 80.6ohm 1W 1% 2512 SMD

RES 80.6ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251280R6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251280R6FKTG-ND
Chip Resistor - Surface Mount CRCW251280R6FKTG-ND
80.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

80.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251280R6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251280R6FKTG
Chip Resistor - Surface Mount CRCW251280R6FKTG
RES SMD 80.6 OHM 1% 1W 2512

RES SMD 80.6 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251280R6FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251280R6FKTG
Chip Resistor - Surface Mount CRCW251280R6FKTG
RES SMD 80.6 OHM 1% 1W 2512

RES SMD 80.6 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,80.6Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,80.6Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6304
Resistor,metal Glaze,80.6Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6304
Resistor,Metal Glaze,80.6Ohms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,80.6Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251280R6FKTG CRCW251280R6FKTG-ND CRCW251280R6FKTG CRCW251280R6FKTG 43C6304
Product Name RES 80.6 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,80.6Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details