80.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 80.6Kohm 1W 1% 2512 SMD
Resistor,Metal Glaze,80.6KOhms,500W
RES SMD 80.6K OHM 1% 1W 2512
RES SMD 80.6K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW251280K6FKTG-ND | CRCW251280K6FKTG | 43C6303 | CRCW251280K6FKTG | CRCW251280K6FKTG |
| Product Name | Chip Resistor - Surface Mount | RES 80.6K OHM 1W 1% 2512 SMD | Resistor,metal Glaze,80.6Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |