Vishay Intertechnology, Inc. RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FNTG

Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1W 1% 2512 SMD - CRCW25127R15FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1W 1% 2512 SMD
CRCW25127R15FNTG
RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FNTG
RES 7.15ohm 1W 1% 2512 SMD

RES 7.15ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R15FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127R15FNTG-ND
Chip Resistor - Surface Mount CRCW25127R15FNTG-ND
7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25127R15FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127R15FNTG
Chip Resistor - Surface Mount CRCW25127R15FNTG
RES SMD 7.15 OHM 1% 1W 2512

RES SMD 7.15 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 7.15 1% 200 R67 Rohs Compliant Vishay - 12R0079 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 7.15 1% 200 R67 Rohs Compliant Vishay
12R0079
Crcw2512 7.15 1% 200 R67 Rohs Compliant Vishay 12R0079
CRCW2512 7.15 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 7.15 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25127R15FNTG CRCW25127R15FNTG-ND CRCW25127R15FNTG 12R0079
Product Name RES 7.15 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 7.15 1% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details