Vishay Intertechnology, Inc. RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FNEG

Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.15ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1W 1% 2512 SMD - CRCW25127R15FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1W 1% 2512 SMD
CRCW25127R15FNEG
RES 7.15 OHM 1W 1% 2512 SMD CRCW25127R15FNEG
RES 7.15ohm 1W 1% 2512 SMD

RES 7.15ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127R15FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127R15FNEG-ND
Chip Resistor - Surface Mount CRCW25127R15FNEG-ND
7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25127R15FNEG CRCW25127R15FNEG-ND
Product Name RES 7.15 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details