Vishay Intertechnology, Inc. RES 7.68M OHM 1W 1% 2512 SMD CRCW25127M68FKEG

Description
RES 7.68Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 7.68Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 1W 1% 2512 SMD - CRCW25127M68FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1W 1% 2512 SMD
CRCW25127M68FKEG
RES 7.68M OHM 1W 1% 2512 SMD CRCW25127M68FKEG
RES 7.68Mohm 1W 1% 2512 SMD

RES 7.68Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127M68FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127M68FKEG-ND
Chip Resistor - Surface Mount CRCW25127M68FKEG-ND
7.68 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25127M68FKEG CRCW25127M68FKEG-ND
Product Name RES 7.68M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers