7.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 7.32Kohm 1W 1% 2512 SMD
CRCW2512 7.32K 1% 100 R67 ROHS COMPLIANT: NO
RES SMD 7.32K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW25127K32FKTG-ND | CRCW25127K32FKTG | 49P4917 | CRCW25127K32FKTG |
| Product Name | Chip Resistor - Surface Mount | RES 7.32K OHM 1W 1% 2512 SMD | Crcw2512 7.32K 1% 100 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |