Vishay Intertechnology, Inc. RES 78.7 OHM 1W 1% 2512 SMD CRCW251278R7FKTG

Description
RES 78.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 78.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1W 1% 2512 SMD - CRCW251278R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1W 1% 2512 SMD
CRCW251278R7FKTG
RES 78.7 OHM 1W 1% 2512 SMD CRCW251278R7FKTG
RES 78.7ohm 1W 1% 2512 SMD

RES 78.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251278R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251278R7FKTG-ND
Chip Resistor - Surface Mount CRCW251278R7FKTG-ND
78.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251278R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251278R7FKTG
Chip Resistor - Surface Mount CRCW251278R7FKTG
RES SMD 78.7 OHM 1% 1W 2512

RES SMD 78.7 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,78.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,78.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6294
Resistor,metal Glaze,78.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6294
Resistor,Metal Glaze,78.7Ohms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,78.7Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251278R7FKTG CRCW251278R7FKTG-ND CRCW251278R7FKTG 43C6294
Product Name RES 78.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,78.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers