Vishay Intertechnology, Inc. RES 78.7K OHM 1W 1% 2512 SMD CRCW251278K7FKEG

Description
RES 78.7Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 78.7Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1W 1% 2512 SMD - CRCW251278K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1W 1% 2512 SMD
CRCW251278K7FKEG
RES 78.7K OHM 1W 1% 2512 SMD CRCW251278K7FKEG
RES 78.7Kohm 1W 1% 2512 SMD

RES 78.7Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-78.7KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KAFTR-ND
Chip Resistor - Surface Mount 541-78.7KAFTR-ND
78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KAFDKR-ND
Chip Resistor - Surface Mount 541-78.7KAFDKR-ND
78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KAFCT-ND
Chip Resistor - Surface Mount 541-78.7KAFCT-ND
78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251278K7FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251278K7FKEG
Resistors - Chip Resistor - Surface Mount CRCW251278K7FKEG
RES SMD 78.7K OHM 1% 1W 2512

RES SMD 78.7K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251278K7FKEG 541-78.7KAFTR-ND CRCW251278K7FKEG
Product Name RES 78.7K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details