Vishay Intertechnology, Inc. RES 76.8 OHM 1W 1% 2512 SMD CRCW251276R8FKTG

Description
RES 76.8ohm 1W 1% 2512 SMD
Request a Quote
Description
RES 76.8ohm 1W 1% 2512 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW251276R8FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. This resistor has a resistance value of 76.8 ohms with a tolerance of ±1%. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 watt. The maximum operating voltage is 200 V, and it features a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is suitable for military and industrial applications, ensuring high reliability and stability under various environmental conditions. The product is packaged in quantities of 2000 and complies with AEC-Q200 standards, making it a robust choice for demanding electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW251276R8FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. This resistor has a resistance value of 76.8 ohms with a tolerance of ±1%. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 watt. The maximum operating voltage is 200 V, and it features a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is suitable for military and industrial applications, ensuring high reliability and stability under various environmental conditions. The product is packaged in quantities of 2000 and complies with AEC-Q200 standards, making it a robust choice for demanding electronic designs.

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1W 1% 2512 SMD - CRCW251276R8FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% 2512 SMD
CRCW251276R8FKTG
RES 76.8 OHM 1W 1% 2512 SMD CRCW251276R8FKTG
RES 76.8ohm 1W 1% 2512 SMD

RES 76.8ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251276R8FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251276R8FKTG-ND
Chip Resistor - Surface Mount CRCW251276R8FKTG-ND
76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251276R8FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251276R8FKTG
Chip Resistor - Surface Mount CRCW251276R8FKTG
RES SMD 76.8 OHM 1% 1W 2512

RES SMD 76.8 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 76.8 1% 100 R67 Rohs Compliant Vishay - 49P4938 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 76.8 1% 100 R67 Rohs Compliant Vishay
49P4938
Crcw2512 76.8 1% 100 R67 Rohs Compliant Vishay 49P4938
CRCW2512 76.8 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 76.8 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251276R8FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251276R8FKTG
Chip Resistor - Surface Mount CRCW251276R8FKTG
RES SMD 76.8 OHM 1% 1W 2512

RES SMD 76.8 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251276R8FKTG CRCW251276R8FKTG-ND CRCW251276R8FKTG 49P4938 CRCW251276R8FKTG
Product Name RES 76.8 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 76.8 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details