Vishay Precision Group RES 75 OHM 1W 5% 2512 SMD CRCW251275R0JNEG

Description
RES 75ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 75ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 5% 2512 SMD - CRCW251275R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 5% 2512 SMD
CRCW251275R0JNEG
RES 75 OHM 1W 5% 2512 SMD CRCW251275R0JNEG
RES 75ohm 1W 5% 2512 SMD

RES 75ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75XDKR-ND
Chip Resistor - Surface Mount 541-75XDKR-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75XCT-ND
Chip Resistor - Surface Mount 541-75XCT-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75XTR-ND
Chip Resistor - Surface Mount 541-75XTR-ND
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 75R, 5%, 1W, 2512; Resistance Vishay - 59M7120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 1W, 2512; Resistance Vishay
59M7120
Res, Thick Film, 75R, 5%, 1W, 2512; Resistance Vishay 59M7120
RES, THICK FILM, 75R, 5%, 1W, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 1W, 2512; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251275R0JNEG 541-75XDKR-ND 59M7120
Product Name RES 75 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 75R, 5%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details