Manufacturer: Vishay Dale
Win Source Part Number: 1327332-CRCW2512750R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 750R 1% E67 E3,541-750AFCT,541-7
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant
Thick Film Resistors - SMD 1watt 750ohms 1%
750 Ohm 1W 1% 500V Thick Film Chip Resistor 2512 Product overview: CRCW2512750RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RFKEG can be used for catalog matching and distributor lookup.
750 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
750 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
750 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 750R, 1%, 1W, 2512; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES, THICK FILM, 750R, 1%, 1W, 2512, REEL; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES SMD 750 OHM 1% 1W 2512
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1327332-CRCW2512750RFKEG | CRCW2512750RFKEG | 52-CRCW2512750RFKEG | 541-750AFDKR-ND | 53K3986 | CRCW2512750RFKEG |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 750ohms 1% | 750 Ohm 1W 500V Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 750R, 1%, 1W, 2512; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |