Vishay Intertechnology, Inc. RES 750K OHM 1W 1% 2512 SMD CRCW2512750KFKTG

Description
RES 750Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 750Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1W 1% 2512 SMD - CRCW2512750KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1W 1% 2512 SMD
CRCW2512750KFKTG
RES 750K OHM 1W 1% 2512 SMD CRCW2512750KFKTG
RES 750Kohm 1W 1% 2512 SMD

RES 750Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512750KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512750KFKTG-ND
Chip Resistor - Surface Mount CRCW2512750KFKTG-ND
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512750KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512750KFKTG
Chip Resistor - Surface Mount CRCW2512750KFKTG
RES SMD 750K OHM 1% 1W 2512

RES SMD 750K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 750K 1% 100 R67 Rohs Compliant Vishay - 49P4933 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 750K 1% 100 R67 Rohs Compliant Vishay
49P4933
Crcw2512 750K 1% 100 R67 Rohs Compliant Vishay 49P4933
CRCW2512 750K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 750K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512750KFKTG CRCW2512750KFKTG-ND CRCW2512750KFKTG 49P4933
Product Name RES 750K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 750K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details