750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
750 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 750K OHM 1% 1W 2512 Product overview: CRCW2512750KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750KFKEG can be used for catalog matching and distributor lookup.
RES 750Kohm 1W 1% 2512 SMD
Win Source Part Number: 1378189-CRCW2512750K
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: CRCW2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 750 kOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-750KAFTR-ND | 52-CRCW2512750KFKEG | CRCW2512750KFKEG | 1378189-CRCW2512750KFKEG |
| Product Name | Chip Resistor - Surface Mount | SMD 1W Resistor | RES 750K OHM 1W 1% 2512 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |