Vishay Intertechnology, Inc. RES 73.2K OHM 1W 1% 2512 SMD CRCW251273K2FKTG

Description
RES 73.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 73.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1W 1% 2512 SMD - CRCW251273K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1W 1% 2512 SMD
CRCW251273K2FKTG
RES 73.2K OHM 1W 1% 2512 SMD CRCW251273K2FKTG
RES 73.2Kohm 1W 1% 2512 SMD

RES 73.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251273K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251273K2FKTG-ND
Chip Resistor - Surface Mount CRCW251273K2FKTG-ND
73.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251273K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251273K2FKTG
Chip Resistor - Surface Mount CRCW251273K2FKTG
RES SMD 73.2K OHM 1% 1W 2512

RES SMD 73.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251273K2FKTG CRCW251273K2FKTG-ND CRCW251273K2FKTG
Product Name RES 73.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details