Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% 2512 SMD CRCW25126R81FNTG

Description
RES 6.81ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% 2512 SMD - CRCW25126R81FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% 2512 SMD
CRCW25126R81FNTG
RES 6.81 OHM 1W 1% 2512 SMD CRCW25126R81FNTG
RES 6.81ohm 1W 1% 2512 SMD

RES 6.81ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R81FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R81FNTG-ND
Chip Resistor - Surface Mount CRCW25126R81FNTG-ND
6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25126R81FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126R81FNTG
Chip Resistor - Surface Mount CRCW25126R81FNTG
RES SMD 6.81 OHM 1% 1W 2512

RES SMD 6.81 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25126R81FNTG CRCW25126R81FNTG-ND CRCW25126R81FNTG
Product Name RES 6.81 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers