VISHAY INTERTECHNOLOGY, INC.
CRCW25126R2JR67 -- 6.2 OHM 1W, 5%, SMT 2512
Vishay Intertechnology, Inc.
6.2 OHM 1W, 5%, SMT 2512
CRCW25126R2JR67
Description
6.2ohm 1W, 5%, SMT 2512
Request a Quote
Email Supplier
Description
6.2ohm 1W, 5%, SMT 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25126R2JR67 |
|
Product Name
|
6.2 OHM 1W, 5%, SMT 2512 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
499000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers