Vishay Precision Group Chip Resistor - Surface Mount CRCW25126R19FKTG

Description
6.19 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126R19FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R19FKTG-ND
Chip Resistor - Surface Mount CRCW25126R19FKTG-ND
6.19 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Rohs Compliant Vishay - 04H6230 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Vishay
04H6230
Resistors Rohs Compliant Vishay 04H6230
RESISTORS ROHS COMPLIANT: NO

RESISTORS ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R19FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126R19FKTG
Chip Resistor - Surface Mount CRCW25126R19FKTG
RES SMD 6.19 OHM 1% 1W 2512

RES SMD 6.19 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25126R19FKTG-ND 04H6230 CRCW25126R19FKTG
Product Name Chip Resistor - Surface Mount Resistors Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details