RES 6.2Mohm 1W 5% 2512 SMD
6.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 200 6M2 5% E67 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25126M20JNEG | CRCW25126M20JNEG-ND | 47P5333 |
| Product Name | RES 6.2M OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount | Crcw2512 200 6M2 5% E67 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 |
| Resistance Range | 6.20E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |