Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126K80JNTG

Description
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126K80JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126K80JNTG-ND
Chip Resistor - Surface Mount CRCW25126K80JNTG-ND
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, 1W, 5%, 6.8K - CRCW25126K80JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1W, 5%, 6.8K
CRCW25126K80JNTG
RESISTOR, 1W, 5%, 6.8K CRCW25126K80JNTG
RESISTOR, 1W, 5%, 6.8K

RESISTOR, 1W, 5%, 6.8K

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K80JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K80JNTG
Chip Resistor - Surface Mount CRCW25126K80JNTG
RES SMD 6.8K OHM 5% 1W 2512

RES SMD 6.8K OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25126K80JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K80JNTG
Chip Resistor - Surface Mount CRCW25126K80JNTG
RES SMD 6.8K OHM 5% 1W 2512

RES SMD 6.8K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 6.8K 5% 200 R67 Rohs Compliant Vishay - 49P4880 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 6.8K 5% 200 R67 Rohs Compliant Vishay
49P4880
Crcw2512 6.8K 5% 200 R67 Rohs Compliant Vishay 49P4880
CRCW2512 6.8K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 6.8K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25126K80JNTG-ND CRCW25126K80JNTG CRCW25126K80JNTG CRCW25126K80JNTG 49P4880
Product Name Chip Resistor - Surface Mount RESISTOR, 1W, 5%, 6.8K Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 6.8K 5% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers