Vishay Precision Group RES 6.8K OHM 1W 5% 2512 SMD CRCW25126K80JNEG

Description
RES 6.8Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 6.8Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1W 5% 2512 SMD - CRCW25126K80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1W 5% 2512 SMD
CRCW25126K80JNEG
RES 6.8K OHM 1W 5% 2512 SMD CRCW25126K80JNEG
RES 6.8Kohm 1W 5% 2512 SMD

RES 6.8Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KXDKR-ND
Chip Resistor - Surface Mount 541-6.8KXDKR-ND
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KXTR-ND
Chip Resistor - Surface Mount 541-6.8KXTR-ND
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KXCT-ND
Chip Resistor - Surface Mount 541-6.8KXCT-ND
6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 0.5W, 2512; Resistance Vishay - 51P1404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.5W, 2512; Resistance Vishay
51P1404
Res, Thick Film, 6K8, 5%, 0.5W, 2512; Resistance Vishay 51P1404
RES, THICK FILM, 6K8, 5%, 0.5W, 2512; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.5W, 2512; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126K80JNEG 541-6.8KXDKR-ND 51P1404
Product Name RES 6.8K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K8, 5%, 0.5W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details