Vishay Intertechnology, Inc. RES 6.80K OHM 1.5W 1% 2512 SMD CRCW25126K80FKEGHP

Description
RES 6.80Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1.5W 1% 2512 SMD - CRCW25126K80FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1.5W 1% 2512 SMD
CRCW25126K80FKEGHP
RES 6.80K OHM 1.5W 1% 2512 SMD CRCW25126K80FKEGHP
RES 6.80Kohm 1.5W 1% 2512 SMD

RES 6.80Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K80FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126K80FKEGHP-ND
Chip Resistor - Surface Mount CRCW25126K80FKEGHP-ND
6.8 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25126K80FKEGHP CRCW25126K80FKEGHP-ND
Product Name RES 6.80K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details