Vishay Intertechnology, Inc. RES 6.49K OHM 1W 1% 2512 SMD CRCW25126K49FKTG

Description
RES 6.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1W 1% 2512 SMD - CRCW25126K49FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1W 1% 2512 SMD
CRCW25126K49FKTG
RES 6.49K OHM 1W 1% 2512 SMD CRCW25126K49FKTG
RES 6.49Kohm 1W 1% 2512 SMD

RES 6.49Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K49FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126K49FKTG-ND
Chip Resistor - Surface Mount CRCW25126K49FKTG-ND
6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25126K49FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K49FKTG
Chip Resistor - Surface Mount CRCW25126K49FKTG
RES SMD 6.49K OHM 1% 1W 2512

RES SMD 6.49K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 6.49K 1% 100 R67 Rohs Compliant Vishay - 49P4877 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 6.49K 1% 100 R67 Rohs Compliant Vishay
49P4877
Crcw2512 6.49K 1% 100 R67 Rohs Compliant Vishay 49P4877
CRCW2512 6.49K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 6.49K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25126K49FKTG CRCW25126K49FKTG-ND CRCW25126K49FKTG 49P4877
Product Name RES 6.49K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 6.49K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details