RES 69.8ohm 1W 1% 2512 SMD
RES SMD 69.8 OHM 1% 1W 2512
69.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 69.8 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW251269R8FKEG | 541-CRCW251269R8FKEGCT-ND |
| Product Name | RES 69.8 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 |
| Resistance Range | 69.8 ohms | 69.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |