Vishay Intertechnology, Inc. RES 68K OHM 1.5W 5% 2512 SMD CRCW251268K0JNEGHP

Description
RES 68Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 68Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1.5W 5% 2512 SMD - CRCW251268K0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1.5W 5% 2512 SMD
CRCW251268K0JNEGHP
RES 68K OHM 1.5W 5% 2512 SMD CRCW251268K0JNEGHP
RES 68Kohm 1.5W 5% 2512 SMD

RES 68Kohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251268K0JNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251268K0JNEGHP-ND
Chip Resistor - Surface Mount CRCW251268K0JNEGHP-ND
68 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251268K0JNEGHP CRCW251268K0JNEGHP-ND
Product Name RES 68K OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details