Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251268K0FKEG

Description
68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251268K0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251268K0FKEG-ND
Chip Resistor - Surface Mount CRCW251268K0FKEG-ND
68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 68.0K OHM 1W 1% 2512 SMD - CRCW251268K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1W 1% 2512 SMD
CRCW251268K0FKEG
RES 68.0K OHM 1W 1% 2512 SMD CRCW251268K0FKEG
RES 68.0Kohm 1W 1% 2512 SMD

RES 68.0Kohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW251268K0FKEG-ND CRCW251268K0FKEG
Product Name Chip Resistor - Surface Mount RES 68.0K OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers