Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512665KFKEGHP

Description
665 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512665KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512665KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512665KFKEGHP-ND
665 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

665 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 665K OHM 1.5W 1% 2512 SMD - CRCW2512665KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1.5W 1% 2512 SMD
CRCW2512665KFKEGHP
RES 665K OHM 1.5W 1% 2512 SMD CRCW2512665KFKEGHP
RES 665Kohm 1.5W 1% 2512 SMD

RES 665Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512665KFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512665KFKEGHP
Chip Resistor - Surface Mount CRCW2512665KFKEGHP
RES SMD 665K OHM 1% 1.5W 2512

RES SMD 665K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512665KFKEGHP-ND CRCW2512665KFKEGHP CRCW2512665KFKEGHP
Product Name Chip Resistor - Surface Mount RES 665K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details