Vishay Intertechnology, Inc. RES 64.9 OHM 1W 1% 2512 SMD CRCW251264R9FKTG

Description
RES 64.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 64.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1W 1% 2512 SMD - CRCW251264R9FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1W 1% 2512 SMD
CRCW251264R9FKTG
RES 64.9 OHM 1W 1% 2512 SMD CRCW251264R9FKTG
RES 64.9ohm 1W 1% 2512 SMD

RES 64.9ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251264R9FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251264R9FKTG-ND
Chip Resistor - Surface Mount CRCW251264R9FKTG-ND
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251264R9FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251264R9FKTG
Chip Resistor - Surface Mount CRCW251264R9FKTG
RES SMD 64.9 OHM 1% 1W 2512

RES SMD 64.9 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 64.9 1% 100 R67 Rohs Compliant Vishay - 49P4906 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 64.9 1% 100 R67 Rohs Compliant Vishay
49P4906
Crcw2512 64.9 1% 100 R67 Rohs Compliant Vishay 49P4906
CRCW2512 64.9 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 64.9 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251264R9FKTG CRCW251264R9FKTG-ND CRCW251264R9FKTG 49P4906
Product Name RES 64.9 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 64.9 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details