Vishay Intertechnology, Inc. RES 63.4K OHM 1.5W 1% 2512 SMD CRCW251263K4FKEGHP

Description
RES 63.4Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 63.4Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1.5W 1% 2512 SMD - CRCW251263K4FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1.5W 1% 2512 SMD
CRCW251263K4FKEGHP
RES 63.4K OHM 1.5W 1% 2512 SMD CRCW251263K4FKEGHP
RES 63.4Kohm 1.5W 1% 2512 SMD

RES 63.4Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251263K4FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251263K4FKEGHP-ND
Chip Resistor - Surface Mount CRCW251263K4FKEGHP-ND
63.4 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

63.4 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251263K4FKEGHP CRCW251263K4FKEGHP-ND
Product Name RES 63.4K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details