Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 634ohms 1% CRCW2512634RFKEG

Description
Thick Film Resistors - SMD 1watt 634ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 634ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 634ohms 1% - CRCW2512634RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 634ohms 1%
CRCW2512634RFKEG
Thick Film Resistors - SMD 1watt 634ohms 1% CRCW2512634RFKEG
Thick Film Resistors - SMD 1watt 634ohms 1%

Thick Film Resistors - SMD 1watt 634ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512634RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512634RFKEG-ND
Chip Resistor - Surface Mount CRCW2512634RFKEG-ND
634 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512634RFKEG CRCW2512634RFKEG-ND
Product Name Thick Film Resistors - SMD 1watt 634ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details